KYOCERA AVX Components Corporation Ceramic Capacitors 12105U9R1BAT2A

Description
9.1pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
Request a Quote Datasheet
Description
9.1pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-12105U9R1BAT2ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-12105U9R1BAT2ATR-ND
Ceramic Capacitors 478-12105U9R1BAT2ATR-ND
9.1pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

9.1pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 12105U9R1BAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12105U9R1BAT2A
Ceramic Capacitors 12105U9R1BAT2A
CAP CER MICROWAVE

CAP CER MICROWAVE

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 478-12105U9R1BAT2ATR-ND 12105U9R1BAT2A
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - C17AH151J-4UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
Aluminum Polymer - 187XMPL6R3MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
5 suppliers