Kyocera Corporation Ceramic Capacitors 12105E394MAT2A

Description
0.39µF ±20% 50V Ceramic Capacitor Z5U 1210 (3225 Metric)
Request a Quote Datasheet
Description
0.39µF ±20% 50V Ceramic Capacitor Z5U 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 12105E394MAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
12105E394MAT2A-ND
Ceramic Capacitors 12105E394MAT2A-ND
0.39µF ±20% 50V Ceramic Capacitor Z5U 1210 (3225 Metric)

0.39µF ±20% 50V Ceramic Capacitor Z5U 1210 (3225 Metric)

Buy Now Datasheet
Capacitor, Ceramic, 0.39 Uf, 50V, 1210, Full Reel; Capacitance Kyocera Avx - 03H3909 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Ceramic, 0.39 Uf, 50V, 1210, Full Reel; Capacitance Kyocera Avx
03H3909
Capacitor, Ceramic, 0.39 Uf, 50V, 1210, Full Reel; Capacitance Kyocera Avx 03H3909
CAPACITOR, CERAMIC, 0.39 uF, 50V, 1210, FULL REEL; Capacitance:0.39µF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:Z5U; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CAPACITOR, CERAMIC, 0.39 uF, 50V, 1210, FULL REEL; Capacitance:0.39µF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:Z5U; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Capacitors - Ceramic Capacitors - 12105E394MAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
12105E394MAT2A
Capacitors - Ceramic Capacitors 12105E394MAT2A
CAP CER 0.39UF 50V Z5U 1210

CAP CER 0.39UF 50V Z5U 1210

Supplier's Site
Ceramic Capacitors - 12105E394MAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12105E394MAT2A
Ceramic Capacitors 12105E394MAT2A
CAP CER 0.39UF 50V Z5U 1210

CAP CER 0.39UF 50V Z5U 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 12105E394MAT2A-ND 03H3909 12105E394MAT2A 12105E394MAT2A
Product Name Ceramic Capacitors Capacitor, Ceramic, 0.39 Uf, 50V, 1210, Full Reel; Capacitance Kyocera Avx Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature 10 to 85 C (50 to 185 F) 10 to 85 C (50 to 185 F) 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.3900 microF 0.3900 microF 0.3900 microF 0.3900 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor Rohs Compliant Cornell Dubilier - 92H7523 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Ceramic Capacitors - 0603J0100471JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers