Kyocera Corporation Ceramic Capacitors 12105E104MAT2A

Description
0.1µF ±20% 50V Ceramic Capacitor Z5U 1210 (3225 Metric)
Request a Quote Datasheet
Description
0.1µF ±20% 50V Ceramic Capacitor Z5U 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 12105E104MAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
12105E104MAT2A-ND
Ceramic Capacitors 12105E104MAT2A-ND
0.1µF ±20% 50V Ceramic Capacitor Z5U 1210 (3225 Metric)

0.1µF ±20% 50V Ceramic Capacitor Z5U 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 12105E104MAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12105E104MAT2A
Ceramic Capacitors 12105E104MAT2A
CAP CER 0.1UF 50V Z5U 1210

CAP CER 0.1UF 50V Z5U 1210

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 12105E104MAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
12105E104MAT2A
Capacitors - Ceramic Capacitors 12105E104MAT2A
CAP CER 0.1UF 50V Z5U 1210

CAP CER 0.1UF 50V Z5U 1210

Supplier's Site
Capacitor, Ceramic, 0.1 Uf, 50V, 1210; Capacitance Kyocera Avx - 66H8671 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Ceramic, 0.1 Uf, 50V, 1210; Capacitance Kyocera Avx
66H8671
Capacitor, Ceramic, 0.1 Uf, 50V, 1210; Capacitance Kyocera Avx 66H8671
CAPACITOR, CERAMIC, 0.1 uF, 50V, 1210; Capacitance:0.1µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Reel Quantity:4000 RoHS Compliant: Yes

CAPACITOR, CERAMIC, 0.1 uF, 50V, 1210; Capacitance:0.1µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Reel Quantity:4000 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 12105E104MAT2A-ND 12105E104MAT2A 12105E104MAT2A 66H8671
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor, Ceramic, 0.1 Uf, 50V, 1210; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor; SMD
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature 10 to 85 C (50 to 185 F) 10 to 85 C (50 to 185 F) 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701299 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-380LX101M400H022 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - C17AH1R2B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details