Kyocera Corporation Ceramic Capacitors 12105D106MAT2A

Description
10µF ±20% 50V Ceramic Capacitor X5R 1210 (3225 Metric)
Request a Quote Datasheet
Description
10µF ±20% 50V Ceramic Capacitor X5R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM32AR51H106MUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM32AR51H106MUDKR-ND
Ceramic Capacitors 478-KGM32AR51H106MUDKR-ND
10µF ±20% 50V Ceramic Capacitor X5R 1210 (3225 Metric)

10µF ±20% 50V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM32AR51H106MUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM32AR51H106MUTR-ND
Ceramic Capacitors 478-KGM32AR51H106MUTR-ND
10µF ±20% 50V Ceramic Capacitor X5R 1210 (3225 Metric)

10µF ±20% 50V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM32AR51H106MUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM32AR51H106MUCT-ND
Ceramic Capacitors 478-KGM32AR51H106MUCT-ND
10µF ±20% 50V Ceramic Capacitor X5R 1210 (3225 Metric)

10µF ±20% 50V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Cap, Mlcc, X5R, 10Uf, 50V, 1210; Capacitance Kyocera Avx - 96Y8695 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X5R, 10Uf, 50V, 1210; Capacitance Kyocera Avx
96Y8695
Cap, Mlcc, X5R, 10Uf, 50V, 1210; Capacitance Kyocera Avx 96Y8695
CAP, MLCC, X5R, 10UF, 50V, 1210; Capacitance:10µF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Product Length:3.2mm; Product Width:2.5mm RoHS Compliant: Yes

CAP, MLCC, X5R, 10UF, 50V, 1210; Capacitance:10µF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Product Length:3.2mm; Product Width:2.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-KGM32AR51H106MUDKR-ND 478-KGM32AR51H106MUTR-ND 96Y8695
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Mlcc, X5R, 10Uf, 50V, 1210; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - M39014/011295 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1701278 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details