Kyocera Corporation Ceramic Capacitors 12105D106KAT2A

Description
10µF ±10% 50V Ceramic Capacitor X5R 1210 (3225 Metric)
Request a Quote Datasheet
Description
10µF ±10% 50V Ceramic Capacitor X5R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM32AR51H106KUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM32AR51H106KUCT-ND
Ceramic Capacitors 478-KGM32AR51H106KUCT-ND
10µF ±10% 50V Ceramic Capacitor X5R 1210 (3225 Metric)

10µF ±10% 50V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM32AR51H106KUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM32AR51H106KUDKR-ND
Ceramic Capacitors 478-KGM32AR51H106KUDKR-ND
10µF ±10% 50V Ceramic Capacitor X5R 1210 (3225 Metric)

10µF ±10% 50V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM32AR51H106KUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM32AR51H106KUTR-ND
Ceramic Capacitors 478-KGM32AR51H106KUTR-ND
10µF ±10% 50V Ceramic Capacitor X5R 1210 (3225 Metric)

10µF ±10% 50V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Cap, 10Uf, 50V, Mlcc, 1210; Capacitance Kyocera Avx - 08AK4912 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 50V, Mlcc, 1210; Capacitance Kyocera Avx
08AK4912
Cap, 10Uf, 50V, Mlcc, 1210; Capacitance Kyocera Avx 08AK4912
CAP, 10UF, 50V, MLCC, 1210; Capacitance:10µF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:3.2mm; Product Width:2.5mm RoHS Compliant: Yes

CAP, 10UF, 50V, MLCC, 1210; Capacitance:10µF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:3.2mm; Product Width:2.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Uf, 50V, Mlcc, 1210; Capacitance Kyocera Avx - 54Y9894 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 50V, Mlcc, 1210; Capacitance Kyocera Avx
54Y9894
Cap, 10Uf, 50V, Mlcc, 1210; Capacitance Kyocera Avx 54Y9894
CAP, 10UF, 50V, MLCC, 1210; Capacitance:10µF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:3.2mm; Product Width:2.5mm RoHS Compliant: Yes

CAP, 10UF, 50V, MLCC, 1210; Capacitance:10µF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:3.2mm; Product Width:2.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-KGM32AR51H106KUCT-ND 478-KGM32AR51H106KUDKR-ND 08AK4912
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 10Uf, 50V, Mlcc, 1210; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Aluminum Electrolytic Capacitor - 101C253T040CC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 25000 microF
View Details
4 suppliers
Aluminium Capacitors - 1620727 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details