Kyocera Corporation Ceramic Capacitors 12105D105KAT2A

Description
1µF ±10% 50V Ceramic Capacitor X5R 1210 (3225 Metric)
Request a Quote Datasheet
Description
1µF ±10% 50V Ceramic Capacitor X5R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM32ER51H105KUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM32ER51H105KUCT-ND
Ceramic Capacitors 478-KGM32ER51H105KUCT-ND
1µF ±10% 50V Ceramic Capacitor X5R 1210 (3225 Metric)

1µF ±10% 50V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM32ER51H105KUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM32ER51H105KUTR-ND
Ceramic Capacitors 478-KGM32ER51H105KUTR-ND
1µF ±10% 50V Ceramic Capacitor X5R 1210 (3225 Metric)

1µF ±10% 50V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM32ER51H105KUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM32ER51H105KUDKR-ND
Ceramic Capacitors 478-KGM32ER51H105KUDKR-ND
1µF ±10% 50V Ceramic Capacitor X5R 1210 (3225 Metric)

1µF ±10% 50V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitor, 1Uf, 50V, X5R, 10%, 1210, Full Reel; Capacitance Kyocera Avx - 66M4542 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 1Uf, 50V, X5R, 10%, 1210, Full Reel; Capacitance Kyocera Avx
66M4542
Ceramic Capacitor, 1Uf, 50V, X5R, 10%, 1210, Full Reel; Capacitance Kyocera Avx 66M4542
CERAMIC CAPACITOR, 1UF, 50V, X5R, 10%, 1210, FULL REEL; Capacitance:1µF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 1UF, 50V, X5R, 10%, 1210, FULL REEL; Capacitance:1µF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 12105D105KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12105D105KAT2A
Ceramic Capacitors 12105D105KAT2A
CAP CER 1UF 50V X5R 1210

CAP CER 1UF 50V X5R 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGM32ER51H105KUCT-ND 478-KGM32ER51H105KUDKR-ND 66M4542 12105D105KAT2A
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 1Uf, 50V, X5R, 10%, 1210, Full Reel; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Ceramic Capacitors - M30R104M2-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers