Kyocera Corporation Ceramic Capacitors 12105C683KAT2A

Description
CAP CER 0.068UF 50V X7R 1210
Datasheet
Description
CAP CER 0.068UF 50V X7R 1210
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 12105C683KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12105C683KAT2A
Ceramic Capacitors 12105C683KAT2A
CAP CER 0.068UF 50V X7R 1210

CAP CER 0.068UF 50V X7R 1210

Supplier's Site Datasheet
Capacitor Ceramic 0.068Uf 50V, X7R, 10%, 1210; Capacitance Kyocera Avx - 35K2158 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.068Uf 50V, X7R, 10%, 1210; Capacitance Kyocera Avx
35K2158
Capacitor Ceramic 0.068Uf 50V, X7R, 10%, 1210; Capacitance Kyocera Avx 35K2158
CAPACITOR CERAMIC 0.068UF 50V, X7R, 10%, 1210; Capacitance:68000pF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CAPACITOR CERAMIC 0.068UF 50V, X7R, 10%, 1210; Capacitance:68000pF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 12105C683KAT2A 35K2158
Product Name Ceramic Capacitors Capacitor Ceramic 0.068Uf 50V, X7R, 10%, 1210; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C543U100DP2DP - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-1193-1-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1908860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details