Kyocera Corporation Capacitor Ceramic 0.068Uf 50V, X7R, 5%, 1210; Capacitance Kyocera Avx 12105C683JAT2A

Description
CAPACITOR CERAMIC 0.068UF 50V, X7R, 5%, 1210; Capacitance:0.068µF; Capacitance Tolerance:± 5%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2RoHS Compliant: Yes
Datasheet
Description
CAPACITOR CERAMIC 0.068UF 50V, X7R, 5%, 1210; Capacitance:0.068µF; Capacitance Tolerance:± 5%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 0.068Uf 50V, X7R, 5%, 1210; Capacitance Kyocera Avx - 56J0722 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.068Uf 50V, X7R, 5%, 1210; Capacitance Kyocera Avx
56J0722
Capacitor Ceramic 0.068Uf 50V, X7R, 5%, 1210; Capacitance Kyocera Avx 56J0722
CAPACITOR CERAMIC 0.068UF 50V, X7R, 5%, 1210; Capacitance:0.068µF; Capacitance Tolerance:± 5%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2RoHS Compliant: Yes

CAPACITOR CERAMIC 0.068UF 50V, X7R, 5%, 1210; Capacitance:0.068µF; Capacitance Tolerance:± 5%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 12105C683JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12105C683JAT2A
Ceramic Capacitors 12105C683JAT2A
CAP CER 0.068UF 50V X7R 1210

CAP CER 0.068UF 50V X7R 1210

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 56J0722 12105C683JAT2A
Product Name Capacitor Ceramic 0.068Uf 50V, X7R, 5%, 1210; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor; SMD Chip Capacitor; Surface Mount, MLCC
Capacitance Type Fixed Fixed
Electrostatic Capacitors Ceramic Composition; Ceramic Ceramic Composition
Capacitance Range 0.0680 microF 0.0680 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725804 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Ceramic Capacitors - C1206C560J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525006P80BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details