0.056µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)
CAP CER 0.056UF 50V X7R 1210
CAPACITOR CERAMIC 0.056UF 50V, X7R, 10%, 1210, FULL REEL; Capacitance:56000pF;
CAP CER 0.056UF 50V X7R 1210
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 12105C563KAT4A-ND | 12105C563KAT4A | 22K3273 | 12105C563KAT4A |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Capacitor Ceramic 0.056Uf 50V, X7R, 10%, 1210, Full Reel; Capacitance Kyocera Avx | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| Applications | General Purpose | General Purpose; General Purpose | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 0.0560 microF | 0.0560 microF | 0.0560 microF | 0.0560 microF |