Kyocera Corporation Ceramic Capacitors 12105C563JAT2A

Description
0.056µF ±5% 50V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
0.056µF ±5% 50V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 12105C563JAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
12105C563JAT2A-ND
Ceramic Capacitors 12105C563JAT2A-ND
0.056µF ±5% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

0.056µF ±5% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.056Uf 50V, X7R, 5%, 1210; Capacitance Kyocera Avx - 56J0719 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.056Uf 50V, X7R, 5%, 1210; Capacitance Kyocera Avx
56J0719
Capacitor Ceramic 0.056Uf 50V, X7R, 5%, 1210; Capacitance Kyocera Avx 56J0719
CAPACITOR CERAMIC 0.056UF 50V, X7R, 5%, 1210; Capacitance:0.056µF; Capacitance Tolerance:± 5%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2RoHS Compliant: Yes

CAPACITOR CERAMIC 0.056UF 50V, X7R, 5%, 1210; Capacitance:0.056µF; Capacitance Tolerance:± 5%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 12105C563JAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
12105C563JAT2A
Capacitors - Ceramic Capacitors 12105C563JAT2A
CAP CER 0.056UF 50V X7R 1210

CAP CER 0.056UF 50V X7R 1210

Supplier's Site
Ceramic Capacitors - 12105C563JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12105C563JAT2A
Ceramic Capacitors 12105C563JAT2A
CAP CER 0.056UF 50V X7R 1210

CAP CER 0.056UF 50V X7R 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 12105C563JAT2A-ND 56J0719 12105C563JAT2A 12105C563JAT2A
Product Name Ceramic Capacitors Capacitor Ceramic 0.056Uf 50V, X7R, 5%, 1210; Capacitance Kyocera Avx Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic Ceramic Composition
Capacitance Range 0.0560 microF 0.0560 microF 0.0560 microF 0.0560 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100680GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Film Capacitors - 1726011 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details