AVX Corporation Ceramic Capacitors 12105C474K4Z2A

Description
0.47µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
0.47µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KAF32FR71H474KUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAF32FR71H474KUDKR-ND
Ceramic Capacitors 478-KAF32FR71H474KUDKR-ND
0.47µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

0.47µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAF32FR71H474KUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAF32FR71H474KUCT-ND
Ceramic Capacitors 478-KAF32FR71H474KUCT-ND
0.47µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

0.47µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAF32FR71H474KUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAF32FR71H474KUTR-ND
Ceramic Capacitors 478-KAF32FR71H474KUTR-ND
0.47µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

0.47µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1364049 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1364049
MLCCs - Multilayer Ceramic Capacitors 1364049
KYOCERA AVX 12105C474K4Z2A

KYOCERA AVX 12105C474K4Z2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1747458 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1747458
MLCCs - Multilayer Ceramic Capacitors 1747458
KYOCERA AVX 12105C474K4Z2A

KYOCERA AVX 12105C474K4Z2A

Supplier's Site
Capacitor Ceramic 0.47Uf, 50V, X7R, 10%, 1210; Capacitance Kyocera Avx - 66M4538 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.47Uf, 50V, X7R, 10%, 1210; Capacitance Kyocera Avx
66M4538
Capacitor Ceramic 0.47Uf, 50V, X7R, 10%, 1210; Capacitance Kyocera Avx 66M4538
CAPACITOR CERAMIC 0.47UF, 50V, X7R, 10%, 1210; Capacitance:0.47µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 0.47UF, 50V, X7R, 10%, 1210; Capacitance:0.47µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site
Cap, Mlcc, Aec-Q200, 0.47Uf, 50V, 1210; Capacitance Kyocera Avx - 96Y8692 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, Aec-Q200, 0.47Uf, 50V, 1210; Capacitance Kyocera Avx
96Y8692
Cap, Mlcc, Aec-Q200, 0.47Uf, 50V, 1210; Capacitance Kyocera Avx 96Y8692
CAP, MLCC, AEC-Q200, 0.47UF, 50V, 1210; Capacitance:0.47µF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CAP, MLCC, AEC-Q200, 0.47UF, 50V, 1210; Capacitance:0.47µF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-KAF32FR71H474KUDKR-ND 478-KAF32FR71H474KUCT-ND 1364049 66M4538 96Y8692
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Capacitor Ceramic 0.47Uf, 50V, X7R, 10%, 1210; Capacitance Kyocera Avx Cap, Mlcc, Aec-Q200, 0.47Uf, 50V, 1210; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1761-0504N221J101PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Capacitor, Ceramic;0.47uF;Multilayer;Radial;50 V;10%;X7R;0.09In.T;0.29In.L;0.29 - 70186307 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details