Kyocera Corporation SMD 3.3uF 50V Capacitor 12105C335MAT2A

Description
Cap Ceramic 3.3uF 50V X7R 20% Pad SMD 1210 125°C T/R Product overview: 12105C335MAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3.3uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12105C335MAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic 3.3uF 50V X7R 20% Pad SMD 1210 125°C T/R Product overview: 12105C335MAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3.3uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12105C335MAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 3.3uF 50V Capacitor
60-12105C335MAT2A
SMD 3.3uF 50V Capacitor 60-12105C335MAT2A
Cap Ceramic 3.3uF 50V X7R 20% Pad SMD 1210 125°C T/R Product overview: 12105C335MAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3.3uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12105C335MAT2A can be used for catalog matching and distributor lookup.

Cap Ceramic 3.3uF 50V X7R 20% Pad SMD 1210 125°C T/R Product overview: 12105C335MAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3.3uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12105C335MAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 12105C335MAT2A - 853849-12105C335MAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 12105C335MAT2A
853849-12105C335MAT2A
Ceramic Capacitors - 12105C335MAT2A 853849-12105C335MAT2A
Manufacturer: AVX Corporation Win Source Part Number: 853849-12105C335MAT2 A Features: 3.3 µF Ceramic Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-12865-1, 478-12865-2, 12105C335MAT2A-ND, 478-12865-6

Manufacturer: AVX Corporation
Win Source Part Number: 853849-12105C335MAT2A
Features: 3.3 µF Ceramic Capacitor
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 478-12865-1, 478-12865-2, 12105C335MAT2A-ND, 478-12865-6

Buy Now Datasheet
Ceramic Capacitors - 478-12865-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-12865-1-ND
Ceramic Capacitors 478-12865-1-ND
3.3µF ±20% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

3.3µF ±20% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-12865-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-12865-6-ND
Ceramic Capacitors 478-12865-6-ND
3.3µF ±20% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

3.3µF ±20% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-12865-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-12865-2-ND
Ceramic Capacitors 478-12865-2-ND
3.3µF ±20% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

3.3µF ±20% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 12105C335MAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12105C335MAT2A
Ceramic Capacitors 12105C335MAT2A
CAP CER 3.3UF 50V X7R 1210

CAP CER 3.3UF 50V X7R 1210

Supplier's Site Datasheet
Ceramic Capacitor, 3.3Uf, 50V, X7R, 20%, 1210, Full Reel; Capacitance Kyocera Avx - 66M4536 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 3.3Uf, 50V, X7R, 20%, 1210, Full Reel; Capacitance Kyocera Avx
66M4536
Ceramic Capacitor, 3.3Uf, 50V, X7R, 20%, 1210, Full Reel; Capacitance Kyocera Avx 66M4536
CERAMIC CAPACITOR, 3.3UF, 50V, X7R, 20%, 1210, FULL REEL; Capacitance:3.3µF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 3.3UF, 50V, X7R, 20%, 1210, FULL REEL; Capacitance:3.3µF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-12105C335MAT2A 853849-12105C335MAT2A 478-12865-1-ND 478-12865-6-ND 12105C335MAT2A 66M4536
Product Name SMD 3.3uF 50V Capacitor Ceramic Capacitors - 12105C335MAT2A Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 3.3Uf, 50V, X7R, 20%, 1210, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 50 volts 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C134U040CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - 0603J0100390JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details