AVX Corporation Ceramic Capacitors 12105C335KAT2A

Description
3.3µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
3.3µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-12864-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-12864-6-ND
Ceramic Capacitors 478-12864-6-ND
3.3µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

3.3µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-12864-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-12864-1-ND
Ceramic Capacitors 478-12864-1-ND
3.3µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

3.3µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-12864-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-12864-2-ND
Ceramic Capacitors 478-12864-2-ND
3.3µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

3.3µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 3.3uF 50V Capacitor
60-12105C335KAT2A
SMD 3.3uF 50V Capacitor 60-12105C335KAT2A
Cap Ceramic 3.3uF 50V X7R 10% Pad SMD 1210 125°C T/R Product overview: 12105C335KAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3.3uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12105C335KAT2A can be used for catalog matching and distributor lookup.

Cap Ceramic 3.3uF 50V X7R 10% Pad SMD 1210 125°C T/R Product overview: 12105C335KAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3.3uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12105C335KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1349289 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1349289
MLCCs - Multilayer Ceramic Capacitors 1349289
KYOCERA AVX 12105C335KAT2A

KYOCERA AVX 12105C335KAT2A

Supplier's Site
Capacitors Ceramic Capacitors -  - Win Source Electronics
Laguna Hills, CA, United States
Capacitors Ceramic Capacitors
Capacitors Ceramic Capacitors
Alternative Parts (Cross-Reference): Cross Manufacturer: KYOCERA AVX Category: Capacitors Ceramic Capacitors Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Capacitance: 3.3 µF Tolerance: ±10% Voltage - Rated: 50V Temperature Coefficient: X7R Operating Temperature: -55°C ~ 125°C

Alternative Parts (Cross-Reference): Cross
Manufacturer: KYOCERA AVX
Category: Capacitors Ceramic Capacitors
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Capacitance: 3.3 µF
Tolerance: ±10%
Voltage - Rated: 50V
Temperature Coefficient: X7R
Operating Temperature: -55°C ~ 125°C

Buy Now Datasheet
Ceramic Capacitors - 12105C335KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12105C335KAT2A
Ceramic Capacitors 12105C335KAT2A
CAP CER 3.3UF 50V X7R 1210

CAP CER 3.3UF 50V X7R 1210

Supplier's Site Datasheet
Ceramic Capacitor, 3.3Uf, 50V, X7R, 10%, 1210, Full Reel; Capacitance Kyocera Avx - 66M4535 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 3.3Uf, 50V, X7R, 10%, 1210, Full Reel; Capacitance Kyocera Avx
66M4535
Ceramic Capacitor, 3.3Uf, 50V, X7R, 10%, 1210, Full Reel; Capacitance Kyocera Avx 66M4535
CERAMIC CAPACITOR, 3.3UF, 50V, X7R, 10%, 1210, FULL REEL; Capacitance:3.3µF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 3.3UF, 50V, X7R, 10%, 1210, FULL REEL; Capacitance:3.3µF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Mlcc Capacitor, 3.3Uf, 50V, X7R, 10%, 1210; Capacitance Kyocera Avx - 88W4215 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 3.3Uf, 50V, X7R, 10%, 1210; Capacitance Kyocera Avx
88W4215
Mlcc Capacitor, 3.3Uf, 50V, X7R, 10%, 1210; Capacitance Kyocera Avx 88W4215
MLCC CAPACITOR, 3.3uF, 50V, X7R, 10%, 1210; Capacitance:3.3µF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

MLCC CAPACITOR, 3.3uF, 50V, X7R, 10%, 1210; Capacitance:3.3µF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, 3.3 F, 10%, X7R, 50 V, 1210 [3225 Metric] Rohs Compliant Kyocera Avx - 15P4096 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 3.3 F, 10%, X7R, 50 V, 1210 [3225 Metric] Rohs Compliant Kyocera Avx
15P4096
Smd Multilayer Ceramic Capacitor, 3.3 F, 10%, X7R, 50 V, 1210 [3225 Metric] Rohs Compliant Kyocera Avx 15P4096
SMD Multilayer Ceramic Capacitor, 3.3 F, 10%, X7R, 50 V, 1210 [3225 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 3.3 F, 10%, X7R, 50 V, 1210 [3225 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-12864-6-ND 478-12864-1-ND 60-12105C335KAT2A 1349289 12105C335KAT2A 66M4535 15P4096
Product Name Ceramic Capacitors Ceramic Capacitors SMD 3.3uF 50V Capacitor MLCCs - Multilayer Ceramic Capacitors Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 3.3Uf, 50V, X7R, 10%, 1210, Full Reel; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 3.3 F, 10%, X7R, 50 V, 1210 [3225 Metric] Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition
Capacitance Range 3.3 microF 3.3 microF 3.3 microF 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525002P00BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
Film Paper Film Capacitors - 105LC3600K5LM8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers