Kyocera Corporation Capacitor Ceramic 0.33Uf, 50V, X7R, 10%, 1210; Capacitance Kyocera Avx 12105C334KAT4A

Description
CAPACITOR CERAMIC 0.33UF, 50V, X7R, 10%, 1210; Capacitance:0.33µF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes
Datasheet
Description
CAPACITOR CERAMIC 0.33UF, 50V, X7R, 10%, 1210; Capacitance:0.33µF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 0.33Uf, 50V, X7R, 10%, 1210; Capacitance Kyocera Avx - 30H1146 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.33Uf, 50V, X7R, 10%, 1210; Capacitance Kyocera Avx
30H1146
Capacitor Ceramic 0.33Uf, 50V, X7R, 10%, 1210; Capacitance Kyocera Avx 30H1146
CAPACITOR CERAMIC 0.33UF, 50V, X7R, 10%, 1210; Capacitance:0.33µF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CAPACITOR CERAMIC 0.33UF, 50V, X7R, 10%, 1210; Capacitance:0.33µF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 12105C334KAT4A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12105C334KAT4A
Ceramic Capacitors 12105C334KAT4A
CAP CER 0.33UF 50V X7R 1210

CAP CER 0.33UF 50V X7R 1210

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 30H1146 12105C334KAT4A
Product Name Capacitor Ceramic 0.33Uf, 50V, X7R, 10%, 1210; Capacitance Kyocera Avx Ceramic Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Capacitance Range 0.3300 microF 0.3300 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C155U7R5DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100151GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers