AVX Corporation Ceramic Capacitors - 12105C334KAT2A 12105C334KAT2A

Description
Manufacturer: AVX Corporation Win Source Part Number: 760308-12105C334KAT2 A Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 1210 Applications: General Mounting: Surface Mount, MLCC Capacitance: 0.33μF Tolerance: ±10% Temperature Coefficient: X7R Family Name: X7R Dielectric Categories: Capacitors Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Voltage Rating DC: 50V Thickness (Maximum): 0.037" (0.94mm) Alternative Parts (Cross-Reference): 1210J0500334KDR; CALC1210B500A334K-T3 ; 1210J0500334KXB; Introduction Date: June 30, 2003 ECCN: EAR99 Country of Origin: El Salvador Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 760308-12105C334KAT2 A Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 1210 Applications: General Mounting: Surface Mount, MLCC Capacitance: 0.33μF Tolerance: ±10% Temperature Coefficient: X7R Family Name: X7R Dielectric Categories: Capacitors Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Voltage Rating DC: 50V Thickness (Maximum): 0.037" (0.94mm) Alternative Parts (Cross-Reference): 1210J0500334KDR; CALC1210B500A334K-T3 ; 1210J0500334KXB; Introduction Date: June 30, 2003 ECCN: EAR99 Country of Origin: El Salvador Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 12105C334KAT2A - 760308-12105C334KAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 12105C334KAT2A
760308-12105C334KAT2A
Ceramic Capacitors - 12105C334KAT2A 760308-12105C334KAT2A
Manufacturer: AVX Corporation Win Source Part Number: 760308-12105C334KAT2 A Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 1210 Applications: General Mounting: Surface Mount, MLCC Capacitance: 0.33μF Tolerance: ±10% Temperature Coefficient: X7R Family Name: X7R Dielectric Categories: Capacitors Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Voltage Rating DC: 50V Thickness (Maximum): 0.037" (0.94mm) Alternative Parts (Cross-Reference): 1210J0500334KDR; CALC1210B500A334K-T3 ; 1210J0500334KXB; Introduction Date: June 30, 2003 ECCN: EAR99 Country of Origin: El Salvador Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 760308-12105C334KAT2A
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 1210
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 0.33μF
Tolerance: ±10%
Temperature Coefficient: X7R
Family Name: X7R Dielectric
Categories: Capacitors
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Voltage Rating DC: 50V
Thickness (Maximum): 0.037" (0.94mm)
Alternative Parts (Cross-Reference): 1210J0500334KDR; CALC1210B500A334K-T3; 1210J0500334KXB;
Introduction Date: June 30, 2003
ECCN: EAR99
Country of Origin: El Salvador
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1353852 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1353852
MLCCs - Multilayer Ceramic Capacitors 1353852
KYOCERA AVX 12105C334KAT2A

KYOCERA AVX 12105C334KAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1704751 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1704751
MLCCs - Multilayer Ceramic Capacitors 1704751
KYOCERA AVX 12105C334KAT2A

KYOCERA AVX 12105C334KAT2A

Supplier's Site
Singapore, Singapore
SMD 50V 0.33uF Capacitor
60-12105C334KAT2A
SMD 50V 0.33uF Capacitor 60-12105C334KAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM32ER71H334KU NEW GLOBAL PN 50V 0.33uF A 581-KGM32ER71H334KU Product overview: 12105C334KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 0.33uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 0.33uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12105C334KAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM32ER71H334KU NEW GLOBAL PN 50V 0.33uF A 581-KGM32ER71H334KU Product overview: 12105C334KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 0.33uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 0.33uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12105C334KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor 0.33Uf, 50V, X7R, 10%, 1210, Full Reel; Capacitance Kyocera Avx - 30H1145 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.33Uf, 50V, X7R, 10%, 1210, Full Reel; Capacitance Kyocera Avx
30H1145
Ceramic Capacitor 0.33Uf, 50V, X7R, 10%, 1210, Full Reel; Capacitance Kyocera Avx 30H1145
CERAMIC CAPACITOR 0.33UF, 50V, X7R, 10%, 1210, FULL REEL; Capacitance:0.33µF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.33UF, 50V, X7R, 10%, 1210, FULL REEL; Capacitance:0.33µF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 0.33 F, 10%, X7R, 50 V, 1210 [3225 Metric] Rohs Compliant Kyocera Avx - 35M0116 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 0.33 F, 10%, X7R, 50 V, 1210 [3225 Metric] Rohs Compliant Kyocera Avx
35M0116
Smd Multilayer Ceramic Capacitor, 0.33 F, 10%, X7R, 50 V, 1210 [3225 Metric] Rohs Compliant Kyocera Avx 35M0116
SMD Multilayer Ceramic Capacitor, 0.33 F, 10%, X7R, 50 V, 1210 [3225 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 0.33 F, 10%, X7R, 50 V, 1210 [3225 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 760308-12105C334KAT2A 1353852 60-12105C334KAT2A 30H1145 35M0116
Product Name Ceramic Capacitors - 12105C334KAT2A MLCCs - Multilayer Ceramic Capacitors SMD 50V 0.33uF Capacitor Ceramic Capacitor 0.33Uf, 50V, X7R, 10%, 1210, Full Reel; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 0.33 F, 10%, X7R, 50 V, 1210 [3225 Metric] Rohs Compliant Kyocera Avx
Operating Temperature -55 to 125 C (-67 to 257 F)
Capacitance Range 0.3300 microF 0.3300 microF 0.3300 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 50 volts 50 volts
Mounting Style Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 380LX123M035J042 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1254-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details