Kyocera Corporation Ceramic Capacitors 12105C334J4Z2A

Description
CAP CER 0.33UF 50V X7R 1210
Request a Quote Datasheet
Description
CAP CER 0.33UF 50V X7R 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KAF32QR71H334JTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAF32QR71H334JTCT-ND
Ceramic Capacitors 478-KAF32QR71H334JTCT-ND
CAP CER 0.33UF 50V X7R 1210

CAP CER 0.33UF 50V X7R 1210

Buy Now Datasheet
Ceramic Capacitors - 478-KAF32QR71H334JTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAF32QR71H334JTDKR-ND
Ceramic Capacitors 478-KAF32QR71H334JTDKR-ND
CAP CER 0.33UF 50V X7R 1210

CAP CER 0.33UF 50V X7R 1210

Buy Now Datasheet
Ceramic Capacitors - 478-KAF32QR71H334JTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAF32QR71H334JTTR-ND
Ceramic Capacitors 478-KAF32QR71H334JTTR-ND
0.33µF ±5% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

0.33µF ±5% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 12105C334J4Z2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12105C334J4Z2A
Ceramic Capacitors 12105C334J4Z2A
CAP CER 0.33UF 50V X7R 1210

CAP CER 0.33UF 50V X7R 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 478-KAF32QR71H334JTCT-ND 478-KAF32QR71H334JTDKR-ND 12105C334J4Z2A
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.3300 microF 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0105P60CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details