Kyocera Corporation Ceramic Capacitors 12105C333KAT2A

Description
CAP CER 0.033UF 50V X7R 1210
Datasheet
Description
CAP CER 0.033UF 50V X7R 1210
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 12105C333KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12105C333KAT2A
Ceramic Capacitors 12105C333KAT2A
CAP CER 0.033UF 50V X7R 1210

CAP CER 0.033UF 50V X7R 1210

Supplier's Site Datasheet
Capacitor Ceramic 0.033Uf 50V, X7R, 10%, 1210, Full Reel; Capacitance Kyocera Avx - 56J0696 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.033Uf 50V, X7R, 10%, 1210, Full Reel; Capacitance Kyocera Avx
56J0696
Capacitor Ceramic 0.033Uf 50V, X7R, 10%, 1210, Full Reel; Capacitance Kyocera Avx 56J0696
CAPACITOR CERAMIC 0.033UF 50V, X7R, 10%, 1210, FULL REEL; Capacitance:33000pF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

CAPACITOR CERAMIC 0.033UF 50V, X7R, 10%, 1210, FULL REEL; Capacitance:33000pF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 12105C333KAT2A 56J0696
Product Name Ceramic Capacitors Capacitor Ceramic 0.033Uf 50V, X7R, 10%, 1210, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701304 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Ceramic Capacitors - 1608-05052500P200BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details