Kyocera Corporation Ceramic Capacitors 12105C274KAT2A

Description
0.27µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
0.27µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-11976-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-11976-2-ND
Ceramic Capacitors 478-11976-2-ND
0.27µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

0.27µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-11976-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-11976-6-ND
Ceramic Capacitors 478-11976-6-ND
0.27µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

0.27µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-11976-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-11976-1-ND
Ceramic Capacitors 478-11976-1-ND
0.27µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

0.27µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitor 0.27Uf, 50V, X7R, 10%, 1210; Capacitance Kyocera Avx - 56J0692 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.27Uf, 50V, X7R, 10%, 1210; Capacitance Kyocera Avx
56J0692
Ceramic Capacitor 0.27Uf, 50V, X7R, 10%, 1210; Capacitance Kyocera Avx 56J0692
CERAMIC CAPACITOR 0.27UF, 50V, X7R, 10%, 1210; Capacitance:0.27µF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CERAMIC CAPACITOR 0.27UF, 50V, X7R, 10%, 1210; Capacitance:0.27µF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-11976-2-ND 478-11976-6-ND 56J0692
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 0.27Uf, 50V, X7R, 10%, 1210; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.2700 microF 0.2700 microF 0.2700 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100100JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
Aluminum Electrolytic Capacitors - 380LX122M200A032-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers