Kyocera Corporation Ceramic Capacitors 12105C274JAT2A

Description
CAP CER 0.27UF 50V X7R 1210
Request a Quote Datasheet
Description
CAP CER 0.27UF 50V X7R 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-12105C274JAT2ACT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-12105C274JAT2ACT-ND
Ceramic Capacitors 478-12105C274JAT2ACT-ND
CAP CER 0.27UF 50V X7R 1210

CAP CER 0.27UF 50V X7R 1210

Buy Now Datasheet
Ceramic Capacitors - 478-12105C274JAT2ADKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-12105C274JAT2ADKR-ND
Ceramic Capacitors 478-12105C274JAT2ADKR-ND
CAP CER 0.27UF 50V X7R 1210

CAP CER 0.27UF 50V X7R 1210

Buy Now Datasheet
Ceramic Capacitors - 478-12105C274JAT2ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-12105C274JAT2ATR-ND
Ceramic Capacitors 478-12105C274JAT2ATR-ND
0.27µF ±5% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

0.27µF ±5% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.27Uf, 50V, X7R, 5%, 1210; Capacitance Kyocera Avx - 56J0691 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.27Uf, 50V, X7R, 5%, 1210; Capacitance Kyocera Avx
56J0691
Capacitor Ceramic 0.27Uf, 50V, X7R, 5%, 1210; Capacitance Kyocera Avx 56J0691
CAPACITOR CERAMIC 0.27UF, 50V, X7R, 5%, 1210; Capacitance:0.27µF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CAPACITOR CERAMIC 0.27UF, 50V, X7R, 5%, 1210; Capacitance:0.27µF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-12105C274JAT2ACT-ND 478-12105C274JAT2ADKR-ND 56J0691
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 0.27Uf, 50V, X7R, 5%, 1210; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.2700 microF 0.2700 microF 0.2700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701182 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101303U050CC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 1608-050520500821GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers