KYOCERA AVX 12105C106K4T2A
KYOCERA AVX 12105C106K4T2A
10µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)
10µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)
10µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)
CAP CER 10UF 50V X7R 1210
CAP, 10µF, 50V, 10%, X7R, 1210; Capacitance:10µF; Voltage Rating:50V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes
CAP, AEC-Q200, 10UF, 50V, MLCC, 1210; Capacitance:10µF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes
CAP, AEC-Q200, 10UF, 50V, MLCC, 1210; Capacitance:10µF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1819963 | 478-KAM32LR71H106KUTR-ND | 478-KAM32LR71H106KUDKR-ND | 12105C106K4T2A | 47AC9974 | 08AK4911 |
| Product Name | MLCCs - Multilayer Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | Cap, 10Μf, 50V, 10%, X7R, 1210; Capacitance Kyocera Avx | Cap, Aec-Q200, 10Uf, 50V, Mlcc, 1210; Capacitance Kyocera Avx |
| Technology | Multilayer | Film Capacitors | ||||
| Applications | Automotive | Automotive | Automotive | Automotive | ||
| RoHS Compliant | Yes | Yes | Yes | |||
| Electrostatic Capacitors | Ceramic Composition; Ceramic X7R | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC |