AVX Corporation Ceramic Capacitors 12105C105KAT2A

Description
1µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
1µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM32ER71H105KUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM32ER71H105KUTR-ND
Ceramic Capacitors 478-KGM32ER71H105KUTR-ND
1µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

1µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM32ER71H105KUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM32ER71H105KUDKR-ND
Ceramic Capacitors 478-KGM32ER71H105KUDKR-ND
1µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

1µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM32ER71H105KUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM32ER71H105KUCT-ND
Ceramic Capacitors 478-KGM32ER71H105KUCT-ND
1µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

1µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 12105C105KAT2A - 853847-12105C105KAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 12105C105KAT2A
853847-12105C105KAT2A
Ceramic Capacitors - 12105C105KAT2A 853847-12105C105KAT2A
Manufacturer: AVX Corporation Win Source Part Number: 853847-12105C105KAT2 A Features: 1 µF Ceramic Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-1622-6, 12105C105KAT2A\\3K, 478-1622-2, 478-1622-1, 12105C105KAT2A/3K

Manufacturer: AVX Corporation
Win Source Part Number: 853847-12105C105KAT2A
Features: 1 µF Ceramic Capacitor
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 478-1622-6, 12105C105KAT2A\\3K, 478-1622-2, 478-1622-1, 12105C105KAT2A/3K

Buy Now Datasheet
Singapore, Singapore
SMD 50V 1uF Capacitor
60-12105C105KAT2A
SMD 50V 1uF Capacitor 60-12105C105KAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM32ER71H105KU NEW GLOBAL PN 50V 1uF X7 A 581-KGM32ER71H105KU Product overview: 12105C105KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12105C105KAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM32ER71H105KU NEW GLOBAL PN 50V 1uF X7 A 581-KGM32ER71H105KU Product overview: 12105C105KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12105C105KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 12105C105KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12105C105KAT2A
Ceramic Capacitors 12105C105KAT2A
CAP CER 1UF 50V X7R 1210

CAP CER 1UF 50V X7R 1210

Supplier's Site Datasheet
Ceramic Capacitor, 1Uf, 50V, X7R, 10%, 1210; Capacitance Kyocera Avx - 96M1538 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 1Uf, 50V, X7R, 10%, 1210; Capacitance Kyocera Avx
96M1538
Ceramic Capacitor, 1Uf, 50V, X7R, 10%, 1210; Capacitance Kyocera Avx 96M1538
CERAMIC CAPACITOR, 1UF, 50V, X7R, 10%, 1210; Capacitance:1µF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 1UF, 50V, X7R, 10%, 1210; Capacitance:1µF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 1 F, 10%, X7R, 50 V, 1210 [3225 Metric] Rohs Compliant Kyocera Avx - 95W1603 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 1 F, 10%, X7R, 50 V, 1210 [3225 Metric] Rohs Compliant Kyocera Avx
95W1603
Smd Multilayer Ceramic Capacitor, 1 F, 10%, X7R, 50 V, 1210 [3225 Metric] Rohs Compliant Kyocera Avx 95W1603
SMD Multilayer Ceramic Capacitor, 1 F, 10%, X7R, 50 V, 1210 [3225 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 1 F, 10%, X7R, 50 V, 1210 [3225 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, 1 F, 10%, X7R, 50 V, 1210 [3225 Metric] Rohs Compliant Kyocera Avx - 35M0115 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 1 F, 10%, X7R, 50 V, 1210 [3225 Metric] Rohs Compliant Kyocera Avx
35M0115
Smd Multilayer Ceramic Capacitor, 1 F, 10%, X7R, 50 V, 1210 [3225 Metric] Rohs Compliant Kyocera Avx 35M0115
SMD Multilayer Ceramic Capacitor, 1 F, 10%, X7R, 50 V, 1210 [3225 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 1 F, 10%, X7R, 50 V, 1210 [3225 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGM32ER71H105KUTR-ND 478-KGM32ER71H105KUDKR-ND 853847-12105C105KAT2A 60-12105C105KAT2A 12105C105KAT2A 96M1538 95W1603
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - 12105C105KAT2A SMD 50V 1uF Capacitor Ceramic Capacitors Ceramic Capacitor, 1Uf, 50V, X7R, 10%, 1210; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 1 F, 10%, X7R, 50 V, 1210 [3225 Metric] Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1608-050525003P00HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725702 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details