CAP CER 1UF 50V X7R 1210
CAP CER 1UF 50V X7R 1210
CAP, MLCC, AEC-Q200, 1UF, 50V, 1210; Capacitance:1µF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm; Case Size:1210 RoHS Compliant: Yes
| ODG (Origin Data Global) | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 12105C105K4T2A | 66-12105C105K4T2A | 96Y8689 |
| Product Name | Ceramic Capacitors | CAP CER 1UF 50V X7R 1210 | Cap, Mlcc, Aec-Q200, 1Uf, 50V, 1210; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor; Surface Mount, MLCC | ||
| Technology | Film Capacitors | ||
| Applications | Automotive | ||
| Capacitance Type | Fixed | Fixed | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) |