Kyocera Corporation Ceramic Capacitors - 12105C105JAT2A 12105C105JAT2A

Description
Manufacturer: AVX Corporation Win Source Part Number: 905219-12105C105JAT2 A Operating Temperature Range: -55°C ~ 125°C Features: 1 µF ±5% 50V Ceramic Capacitor X7R 1210 (3225 Metric) Package: 1210 (3225 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 12105C105JAT2A-ND, 478-10910-6, 478-10910-1, 478-10910-2
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 905219-12105C105JAT2 A Operating Temperature Range: -55°C ~ 125°C Features: 1 µF ±5% 50V Ceramic Capacitor X7R 1210 (3225 Metric) Package: 1210 (3225 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 12105C105JAT2A-ND, 478-10910-6, 478-10910-1, 478-10910-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 12105C105JAT2A - 905219-12105C105JAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 12105C105JAT2A
905219-12105C105JAT2A
Ceramic Capacitors - 12105C105JAT2A 905219-12105C105JAT2A
Manufacturer: AVX Corporation Win Source Part Number: 905219-12105C105JAT2 A Operating Temperature Range: -55°C ~ 125°C Features: 1 µF ±5% 50V Ceramic Capacitor X7R 1210 (3225 Metric) Package: 1210 (3225 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 12105C105JAT2A-ND, 478-10910-6, 478-10910-1, 478-10910-2

Manufacturer: AVX Corporation
Win Source Part Number: 905219-12105C105JAT2A
Operating Temperature Range: -55°C ~ 125°C
Features: 1 µF ±5% 50V Ceramic Capacitor X7R 1210 (3225 Metric)
Package: 1210 (3225 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 12105C105JAT2A-ND, 478-10910-6, 478-10910-1, 478-10910-2

Buy Now Datasheet
Singapore, Singapore
SMD 50V 1uF Capacitor
60-12105C105JAT2A
SMD 50V 1uF Capacitor 60-12105C105JAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM32ER71H105JU NEW GLOBAL PN 50V 1uF X7 A 581-KGM32ER71H105JU Product overview: 12105C105JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12105C105JAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM32ER71H105JU NEW GLOBAL PN 50V 1uF X7 A 581-KGM32ER71H105JU Product overview: 12105C105JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12105C105JAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 478-KGM32ER71H105JUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM32ER71H105JUTR-ND
Ceramic Capacitors 478-KGM32ER71H105JUTR-ND
1µF ±5% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

1µF ±5% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM32ER71H105JUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM32ER71H105JUCT-ND
Ceramic Capacitors 478-KGM32ER71H105JUCT-ND
1µF ±5% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

1µF ±5% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM32ER71H105JUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM32ER71H105JUDKR-ND
Ceramic Capacitors 478-KGM32ER71H105JUDKR-ND
1µF ±5% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

1µF ±5% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
CAP CER 1UF 50V X7R 1210 - 66-12105C105JAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 1UF 50V X7R 1210
66-12105C105JAT2A
CAP CER 1UF 50V X7R 1210 66-12105C105JAT2A
CAP CER 1UF 50V X7R 1210

CAP CER 1UF 50V X7R 1210

Supplier's Site
Ceramic Capacitor, 1Uf, 50V, X7R, 5%, 1210, Full Reel; Capacitance Kyocera Avx - 56J0662 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 1Uf, 50V, X7R, 5%, 1210, Full Reel; Capacitance Kyocera Avx
56J0662
Ceramic Capacitor, 1Uf, 50V, X7R, 5%, 1210, Full Reel; Capacitance Kyocera Avx 56J0662
CERAMIC CAPACITOR, 1UF, 50V, X7R, 5%, 1210, FULL REEL; Capacitance:1µF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 1UF, 50V, X7R, 5%, 1210, FULL REEL; Capacitance:1µF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 905219-12105C105JAT2A 60-12105C105JAT2A 478-KGM32ER71H105JUTR-ND 478-KGM32ER71H105JUDKR-ND 66-12105C105JAT2A 56J0662
Product Name Ceramic Capacitors - 12105C105JAT2A SMD 50V 1uF Capacitor Ceramic Capacitors Ceramic Capacitors CAP CER 1UF 50V X7R 1210 Ceramic Capacitor, 1Uf, 50V, X7R, 5%, 1210, Full Reel; Capacitance Kyocera Avx
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; CERAMIC
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725708 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100151JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details