Kyocera Corporation Ceramic Capacitors - 12105C103KAT2A 12105C103KAT2A

Description
Manufacturer: AVX Corporation Win Source Part Number: 804564-12105C103KAT2 A Packaging: Reel Mounting Style: SMD Applications: Use For General Capacitance: 10000pF Tolerance: ±10% Voltage - Rated: 50V Temperature Coefficient: X7R Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Manufacturer Package: 1210 (3225 Metric) Thickness (Maximum): 0.037" (0.94mm) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 804564-12105C103KAT2 A Packaging: Reel Mounting Style: SMD Applications: Use For General Capacitance: 10000pF Tolerance: ±10% Voltage - Rated: 50V Temperature Coefficient: X7R Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Manufacturer Package: 1210 (3225 Metric) Thickness (Maximum): 0.037" (0.94mm) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 12105C103KAT2A - 804564-12105C103KAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 12105C103KAT2A
804564-12105C103KAT2A
Ceramic Capacitors - 12105C103KAT2A 804564-12105C103KAT2A
Manufacturer: AVX Corporation Win Source Part Number: 804564-12105C103KAT2 A Packaging: Reel Mounting Style: SMD Applications: Use For General Capacitance: 10000pF Tolerance: ±10% Voltage - Rated: 50V Temperature Coefficient: X7R Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Manufacturer Package: 1210 (3225 Metric) Thickness (Maximum): 0.037" (0.94mm) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited)

Manufacturer: AVX Corporation
Win Source Part Number: 804564-12105C103KAT2A
Packaging: Reel
Mounting Style: SMD
Applications: Use For General
Capacitance: 10000pF
Tolerance: ±10%
Voltage - Rated: 50V
Temperature Coefficient: X7R
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Manufacturer Package: 1210 (3225 Metric)
Thickness (Maximum): 0.037" (0.94mm)
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)

Buy Now
Ceramic Capacitors - 12105C103KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12105C103KAT2A
Ceramic Capacitors 12105C103KAT2A
CAP CER 10000PF 50V X7R 1210

CAP CER 10000PF 50V X7R 1210

Supplier's Site Datasheet
Capacitor Ceramic 0.01Uf, 50V, X7R, 10%, 1210, Full Reel; Capacitance Kyocera Avx - 30H1134 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.01Uf, 50V, X7R, 10%, 1210, Full Reel; Capacitance Kyocera Avx
30H1134
Capacitor Ceramic 0.01Uf, 50V, X7R, 10%, 1210, Full Reel; Capacitance Kyocera Avx 30H1134
CAPACITOR CERAMIC 0.01UF, 50V, X7R, 10%, 1210, FULL REEL; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

CAPACITOR CERAMIC 0.01UF, 50V, X7R, 10%, 1210, FULL REEL; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 804564-12105C103KAT2A 12105C103KAT2A 30H1134
Product Name Ceramic Capacitors - 12105C103KAT2A Ceramic Capacitors Capacitor Ceramic 0.01Uf, 50V, X7R, 10%, 1210, Full Reel; Capacitance Kyocera Avx
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.0100 microF 0.0100 microF 0.0100 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 50 volts 50 volts 50 volts
WVAC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C132U100AK1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1300 microF
View Details
2 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Ceramic Capacitors - 1763-0201N3R0C160NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details