Kyocera Corporation CAP CER 6800PF 50V C0G/NP0 1210 12105A682JAT2A

Description
CAP CER 6800PF 50V C0G/NP0 1210
Description
CAP CER 6800PF 50V C0G/NP0 1210

Suppliers

Company
Product
Description
Supplier Links
CAP CER 6800PF 50V C0G/NP0 1210 - 66-12105A682JAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 6800PF 50V C0G/NP0 1210
66-12105A682JAT2A
CAP CER 6800PF 50V C0G/NP0 1210 66-12105A682JAT2A
CAP CER 6800PF 50V C0G/NP0 1210

CAP CER 6800PF 50V C0G/NP0 1210

Supplier's Site
Ceramic Capacitor 6800Pf 50V, C0G, 5%, 1210, Full Reel; Capacitance Kyocera Avx - 17H0851 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 6800Pf 50V, C0G, 5%, 1210, Full Reel; Capacitance Kyocera Avx
17H0851
Ceramic Capacitor 6800Pf 50V, C0G, 5%, 1210, Full Reel; Capacitance Kyocera Avx 17H0851
CERAMIC CAPACITOR 6800PF 50V, C0G, 5%, 1210, FULL REEL; Capacitance:6800pF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CERAMIC CAPACITOR 6800PF 50V, C0G, 5%, 1210, FULL REEL; Capacitance:6800pF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 66-12105A682JAT2A 17H0851
Product Name CAP CER 6800PF 50V C0G/NP0 1210 Ceramic Capacitor 6800Pf 50V, C0G, 5%, 1210, Full Reel; Capacitance Kyocera Avx
RoHS Compliant Yes Yes
Operating Temperature -55 C (-67 F)
Electrostatic Capacitors C0G
Capacitance Range 0.0068 microF 0.0068 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C552U040AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details