CERAMIC CAPACITOR 4700PF 50V, C0G, 5%, 1210, FULL REEL; Capacitance:4700pF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 30AC3178 |
| Product Name | Ceramic Capacitor 4700Pf 50V, C0G, 5%, 1210, Full Reel; Capacitance Kyocera Avx |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Capacitance Range | 0.0047 microF |