Kyocera Corporation Ceramic Capacitors - 12105A332JAT2A 12105A332JAT2A

Description
Manufacturer: AVX Corporation Win Source Part Number: 760307-12105A332JAT2 A Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 1210 Applications: General Mounting: Surface Mount, MLCC Capacitance: 3300pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Family Name: C0G Dielectric Categories: Capacitors Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Voltage Rating DC: 50V Thickness (Maximum): 0.037" (0.94mm) Alternative Parts (Cross-Reference): 1210J0500332JFT; CALC1210N500A332J-T3 ; C1210C0G500-332JN6E; Introduction Date: June 30, 2003 ECCN: EAR99 Country of Origin: China, United States of America Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 760307-12105A332JAT2 A Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 1210 Applications: General Mounting: Surface Mount, MLCC Capacitance: 3300pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Family Name: C0G Dielectric Categories: Capacitors Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Voltage Rating DC: 50V Thickness (Maximum): 0.037" (0.94mm) Alternative Parts (Cross-Reference): 1210J0500332JFT; CALC1210N500A332J-T3 ; C1210C0G500-332JN6E; Introduction Date: June 30, 2003 ECCN: EAR99 Country of Origin: China, United States of America Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 12105A332JAT2A - 760307-12105A332JAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 12105A332JAT2A
760307-12105A332JAT2A
Ceramic Capacitors - 12105A332JAT2A 760307-12105A332JAT2A
Manufacturer: AVX Corporation Win Source Part Number: 760307-12105A332JAT2 A Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 1210 Applications: General Mounting: Surface Mount, MLCC Capacitance: 3300pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Family Name: C0G Dielectric Categories: Capacitors Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Voltage Rating DC: 50V Thickness (Maximum): 0.037" (0.94mm) Alternative Parts (Cross-Reference): 1210J0500332JFT; CALC1210N500A332J-T3 ; C1210C0G500-332JN6E; Introduction Date: June 30, 2003 ECCN: EAR99 Country of Origin: China, United States of America Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited

Manufacturer: AVX Corporation
Win Source Part Number: 760307-12105A332JAT2A
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 1210
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 3300pF
Tolerance: ±5%
Temperature Coefficient: C0G, NP0
Family Name: C0G Dielectric
Categories: Capacitors
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Voltage Rating DC: 50V
Thickness (Maximum): 0.037" (0.94mm)
Alternative Parts (Cross-Reference): 1210J0500332JFT; CALC1210N500A332J-T3; C1210C0G500-332JN6E;
Introduction Date: June 30, 2003
ECCN: EAR99
Country of Origin: China, United States of America
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Capacitor Ceramic 3300Pf 50V, C0G, 5%, 1210; Capacitance Kyocera Avx - 56J0634 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 3300Pf 50V, C0G, 5%, 1210; Capacitance Kyocera Avx
56J0634
Capacitor Ceramic 3300Pf 50V, C0G, 5%, 1210; Capacitance Kyocera Avx 56J0634
CAPACITOR CERAMIC 3300PF 50V, C0G, 5%, 1210; Capacitance:3300pF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CAPACITOR CERAMIC 3300PF 50V, C0G, 5%, 1210; Capacitance:3300pF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 12105A332JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12105A332JAT2A
Ceramic Capacitors 12105A332JAT2A
CAP CER 3300PF 50V C0G/NP0 1210

CAP CER 3300PF 50V C0G/NP0 1210

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 760307-12105A332JAT2A 56J0634 12105A332JAT2A
Product Name Ceramic Capacitors - 12105A332JAT2A Capacitor Ceramic 3300Pf 50V, C0G, 5%, 1210; Capacitance Kyocera Avx Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.0033 microF 0.0033 microF 0.0033 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 50 volts 50 volts 50 volts
Mounting Style Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725881 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details