CAP CER 2200PF 50V NP0 1210
Capacitor,Ceramic,22
| ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 12105A222FAT2A | 56J0619 |
| Product Name | Ceramic Capacitors | Capacitor,ceramic,2200Pf,50Vdc,1-% Tol,1+% Tol,c0G-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor; Surface Mount, MLCC | |
| Technology | Film Capacitors | |
| Applications | General Purpose | |
| Capacitance Type | Fixed | Fixed |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |