Kyocera Corporation Capacitor Ceramic 0.01Uf 50V, C0G, 10%, 1210, Full Reel; Capacitance Kyocera Avx 12105A103KAT2A

Description
CAPACITOR CERAMIC 0.01UF 50V, C0G, 10%, 1210, FULL REEL; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CAPACITOR CERAMIC 0.01UF 50V, C0G, 10%, 1210, FULL REEL; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 0.01Uf 50V, C0G, 10%, 1210, Full Reel; Capacitance Kyocera Avx - 56J0608 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.01Uf 50V, C0G, 10%, 1210, Full Reel; Capacitance Kyocera Avx
56J0608
Capacitor Ceramic 0.01Uf 50V, C0G, 10%, 1210, Full Reel; Capacitance Kyocera Avx 56J0608
CAPACITOR CERAMIC 0.01UF 50V, C0G, 10%, 1210, FULL REEL; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CAPACITOR CERAMIC 0.01UF 50V, C0G, 10%, 1210, FULL REEL; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 12105A103KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12105A103KAT2A
Ceramic Capacitors 12105A103KAT2A
CAP CER 10000PF 50V NP0 1210

CAP CER 10000PF 50V NP0 1210

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 56J0608 12105A103KAT2A
Product Name Capacitor Ceramic 0.01Uf 50V, C0G, 10%, 1210, Full Reel; Capacitance Kyocera Avx Ceramic Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Capacitance Range 0.0100 microF 0.0100 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525005P10BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details