Kyocera Corporation Ceramic Capacitors 12103E474MAT2A

Description
0.47µF ±20% 25V Ceramic Capacitor Z5U 1210 (3225 Metric)
Request a Quote Datasheet
Description
0.47µF ±20% 25V Ceramic Capacitor Z5U 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 12103E474MAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
12103E474MAT2A-ND
Ceramic Capacitors 12103E474MAT2A-ND
0.47µF ±20% 25V Ceramic Capacitor Z5U 1210 (3225 Metric)

0.47µF ±20% 25V Ceramic Capacitor Z5U 1210 (3225 Metric)

Buy Now Datasheet
Capacitor, Ceramic, 0.47 Uf, 25V, 1210; Capacitance Kyocera Avx - 56J0585 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Ceramic, 0.47 Uf, 25V, 1210; Capacitance Kyocera Avx
56J0585
Capacitor, Ceramic, 0.47 Uf, 25V, 1210; Capacitance Kyocera Avx 56J0585
CAPACITOR, CERAMIC, 0.47 uF, 25V, 1210; Capacitance:0.47µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Reel Quantity:2000 RoHS Compliant: Yes

CAPACITOR, CERAMIC, 0.47 uF, 25V, 1210; Capacitance:0.47µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Reel Quantity:2000 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 12103E474MAT2A-ND 56J0585
Product Name Ceramic Capacitors Capacitor, Ceramic, 0.47 Uf, 25V, 1210; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 338-4109-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
2 suppliers
Aluminium Capacitors - 1701083 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details