Kyocera Corporation Ceramic Capacitors 12103D475MAT2A

Description
4.7µF ±20% 25V Ceramic Capacitor X5R 1210 (3225 Metric)
Request a Quote Datasheet
Description
4.7µF ±20% 25V Ceramic Capacitor X5R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM32JR51E475MUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM32JR51E475MUTR-ND
Ceramic Capacitors 478-KGM32JR51E475MUTR-ND
4.7µF ±20% 25V Ceramic Capacitor X5R 1210 (3225 Metric)

4.7µF ±20% 25V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM32JR51E475MUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM32JR51E475MUCT-ND
Ceramic Capacitors 478-KGM32JR51E475MUCT-ND
4.7µF ±20% 25V Ceramic Capacitor X5R 1210 (3225 Metric)

4.7µF ±20% 25V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM32JR51E475MUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM32JR51E475MUDKR-ND
Ceramic Capacitors 478-KGM32JR51E475MUDKR-ND
4.7µF ±20% 25V Ceramic Capacitor X5R 1210 (3225 Metric)

4.7µF ±20% 25V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
CAP CER 4.7UF 25V X5R 1210 - 66-12103D475MAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 4.7UF 25V X5R 1210
66-12103D475MAT2A
CAP CER 4.7UF 25V X5R 1210 66-12103D475MAT2A
CAP CER 4.7UF 25V X5R 1210

CAP CER 4.7UF 25V X5R 1210

Supplier's Site
Ceramic Capacitors - 12103D475MAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12103D475MAT2A
Ceramic Capacitors 12103D475MAT2A
CAP CER 4.7UF 25V X5R 1210

CAP CER 4.7UF 25V X5R 1210

Supplier's Site Datasheet
Ceramic Capacitor, 4.7Uf, 25V, X5R, 20%, 1210, Full Reel; Capacitance Kyocera Avx - 73H0736 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 4.7Uf, 25V, X5R, 20%, 1210, Full Reel; Capacitance Kyocera Avx
73H0736
Ceramic Capacitor, 4.7Uf, 25V, X5R, 20%, 1210, Full Reel; Capacitance Kyocera Avx 73H0736
CERAMIC CAPACITOR, 4.7UF, 25V, X5R, 20%, 1210, FULL REEL; Capacitance:4.7µF; Voltage(DC):25V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 4.7UF, 25V, X5R, 20%, 1210, FULL REEL; Capacitance:4.7µF; Voltage(DC):25V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGM32JR51E475MUTR-ND 478-KGM32JR51E475MUDKR-ND 66-12103D475MAT2A 12103D475MAT2A 73H0736
Product Name Ceramic Capacitors Ceramic Capacitors CAP CER 4.7UF 25V X5R 1210 Ceramic Capacitors Ceramic Capacitor, 4.7Uf, 25V, X5R, 20%, 1210, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 C (-67 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; CERAMIC Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
Aluminum Electrolytic - 101C223U050AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-1144-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details