AVX Corporation Ceramic Capacitors 12103D226MAT2A

Description
22µF ±20% 25V Ceramic Capacitor X5R 1210 (3225 Metric)
Request a Quote Datasheet
Description
22µF ±20% 25V Ceramic Capacitor X5R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM32AR51E226MUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM32AR51E226MUTR-ND
Ceramic Capacitors 478-KGM32AR51E226MUTR-ND
22µF ±20% 25V Ceramic Capacitor X5R 1210 (3225 Metric)

22µF ±20% 25V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM32AR51E226MUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM32AR51E226MUCT-ND
Ceramic Capacitors 478-KGM32AR51E226MUCT-ND
22µF ±20% 25V Ceramic Capacitor X5R 1210 (3225 Metric)

22µF ±20% 25V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM32AR51E226MUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM32AR51E226MUDKR-ND
Ceramic Capacitors 478-KGM32AR51E226MUDKR-ND
22µF ±20% 25V Ceramic Capacitor X5R 1210 (3225 Metric)

22µF ±20% 25V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 12103D226MAT2A - 1003082-12103D226MAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 12103D226MAT2A
1003082-12103D226MAT2A
Ceramic Capacitors - 12103D226MAT2A 1003082-12103D226MAT2A
Manufacturer: AVX Corporation Win Source Part Number: 1003082-12103D226MAT 2A Packaging: Reel - TR Voltage Rating: 25V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 22μF Tolerance: ±20% Temperature Coefficient: X5R Thickness (Max): 0.110" (2.79mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 85°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 1003082-12103D226MAT2A
Packaging: Reel - TR
Voltage Rating: 25V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 22μF
Tolerance: ±20%
Temperature Coefficient: X5R
Thickness (Max): 0.110" (2.79mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 85°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SMD 25V 22uF Capacitor
60-12103D226MAT2A
SMD 25V 22uF Capacitor 60-12103D226MAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM32AR51E226MU NEW GLOBAL PN 25V 22uF X A 581-KGM32AR51E226MU Product overview: 12103D226MAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 22uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 22uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12103D226MAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM32AR51E226MU NEW GLOBAL PN 25V 22uF X A 581-KGM32AR51E226MU Product overview: 12103D226MAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 22uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 22uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12103D226MAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor, 22Uf, 25V, X5R, 20%, 1210; Capacitance Kyocera Avx - 96M1536 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 22Uf, 25V, X5R, 20%, 1210; Capacitance Kyocera Avx
96M1536
Ceramic Capacitor, 22Uf, 25V, X5R, 20%, 1210; Capacitance Kyocera Avx 96M1536
CERAMIC CAPACITOR, 22UF, 25V, X5R, 20%, 1210; Capacitance:22µF; Voltage(DC):25V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 22UF, 25V, X5R, 20%, 1210; Capacitance:22µF; Voltage(DC):25V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor, 22Uf, 25V, X5R, 20%, 1210, Full Reel; Capacitance Kyocera Avx - 66M4520 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 22Uf, 25V, X5R, 20%, 1210, Full Reel; Capacitance Kyocera Avx
66M4520
Ceramic Capacitor, 22Uf, 25V, X5R, 20%, 1210, Full Reel; Capacitance Kyocera Avx 66M4520
CERAMIC CAPACITOR, 22UF, 25V, X5R, 20%, 1210, FULL REEL; Capacitance:22µF; Voltage(DC):25V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Product Width:2.5mmRoHS Compliant: Yes

CERAMIC CAPACITOR, 22UF, 25V, X5R, 20%, 1210, FULL REEL; Capacitance:22µF; Voltage(DC):25V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Product Width:2.5mmRoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 12103D226MAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12103D226MAT2A
Ceramic Capacitors 12103D226MAT2A
CAP CER 22UF 25V X5R 1210

CAP CER 22UF 25V X5R 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGM32AR51E226MUTR-ND 478-KGM32AR51E226MUDKR-ND 1003082-12103D226MAT2A 60-12103D226MAT2A 96M1536 66M4520 12103D226MAT2A
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - 12103D226MAT2A SMD 25V 22uF Capacitor Ceramic Capacitor, 22Uf, 25V, X5R, 20%, 1210; Capacitance Kyocera Avx Ceramic Capacitor, 22Uf, 25V, X5R, 20%, 1210, Full Reel; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101292U050AB1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1761-0504B182K500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details