0.022µF ±20% 25V Ceramic Capacitor X5R 1210 (3225 Metric)
STD MB CMAP - FN / T&R ROHS COMPLIANT: YES
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT
CAP CER 0.022UF 25V X5R 1210
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 12103D223MAT2A-ND | 21T8791 | 12103D223MAT2A | 12103D223MAT2A |
| Product Name | Ceramic Capacitors | Std Mb Cmap Fn / T&r Rohs Compliant Kyocera Avx | Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| Applications | General Purpose | General Purpose | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 0.0220 microF | 0.0220 microF | 0.0220 microF |