Kyocera Corporation Ceramic Capacitors 12103D105KAT2A

Description
1µF ±10% 25V Ceramic Capacitor X5R 1210 (3225 Metric)
Request a Quote Datasheet
Description
1µF ±10% 25V Ceramic Capacitor X5R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM32ER51E105KUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM32ER51E105KUDKR-ND
Ceramic Capacitors 478-KGM32ER51E105KUDKR-ND
1µF ±10% 25V Ceramic Capacitor X5R 1210 (3225 Metric)

1µF ±10% 25V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM32ER51E105KUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM32ER51E105KUCT-ND
Ceramic Capacitors 478-KGM32ER51E105KUCT-ND
1µF ±10% 25V Ceramic Capacitor X5R 1210 (3225 Metric)

1µF ±10% 25V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM32ER51E105KUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM32ER51E105KUTR-ND
Ceramic Capacitors 478-KGM32ER51E105KUTR-ND
1µF ±10% 25V Ceramic Capacitor X5R 1210 (3225 Metric)

1µF ±10% 25V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 12103D105KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12103D105KAT2A
Ceramic Capacitors 12103D105KAT2A
CAP CER 1UF 25V X5R 1210

CAP CER 1UF 25V X5R 1210

Supplier's Site Datasheet
Capacitor Ceramic, 1Uf, 25V, X5R, 10%, 1210, Full Reel; Capacitance Kyocera Avx - 56J0571 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 1Uf, 25V, X5R, 10%, 1210, Full Reel; Capacitance Kyocera Avx
56J0571
Capacitor Ceramic, 1Uf, 25V, X5R, 10%, 1210, Full Reel; Capacitance Kyocera Avx 56J0571
CAPACITOR CERAMIC, 1UF, 25V, X5R, 10%, 1210, FULL REEL; Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CAPACITOR CERAMIC, 1UF, 25V, X5R, 10%, 1210, FULL REEL; Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGM32ER51E105KUDKR-ND 478-KGM32ER51E105KUCT-ND 12103D105KAT2A 56J0571
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic, 1Uf, 25V, X5R, 10%, 1210, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11CF430K-6ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1896813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers