Kyocera Corporation Ceramic Capacitors - 12103C475KAZ2A 12103C475KAZ2A

Description
Manufacturer: AVX Corporation Win Source Part Number: 853845-12103C475KAZ2 A Series: FLEXITERM® Features: 4.7 µF Ceramic Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-12257-6, 478-12257-2, 12103C475KAZ2A-ND, 478-12257-1
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 853845-12103C475KAZ2 A Series: FLEXITERM® Features: 4.7 µF Ceramic Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-12257-6, 478-12257-2, 12103C475KAZ2A-ND, 478-12257-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 12103C475KAZ2A - 853845-12103C475KAZ2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 12103C475KAZ2A
853845-12103C475KAZ2A
Ceramic Capacitors - 12103C475KAZ2A 853845-12103C475KAZ2A
Manufacturer: AVX Corporation Win Source Part Number: 853845-12103C475KAZ2 A Series: FLEXITERM® Features: 4.7 µF Ceramic Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 478-12257-6, 478-12257-2, 12103C475KAZ2A-ND, 478-12257-1

Manufacturer: AVX Corporation
Win Source Part Number: 853845-12103C475KAZ2A
Series: FLEXITERM®
Features: 4.7 µF Ceramic Capacitor
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 478-12257-6, 478-12257-2, 12103C475KAZ2A-ND, 478-12257-1

Buy Now Datasheet
Singapore, Singapore
4.7UF 25V Capacitor
60-12103C475KAZ2A
4.7UF 25V Capacitor 60-12103C475KAZ2A
CAP CER 4.7UF 25V X7R 1210 Product overview: 12103C475KAZ2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12103C475KAZ2A can be used for catalog matching and distributor lookup.

CAP CER 4.7UF 25V X7R 1210 Product overview: 12103C475KAZ2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12103C475KAZ2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 12103C475KAZ2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12103C475KAZ2A
Ceramic Capacitors 12103C475KAZ2A
CAP CER 4.7UF 25V X7R 1210

CAP CER 4.7UF 25V X7R 1210

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 853845-12103C475KAZ2A 60-12103C475KAZ2A 12103C475KAZ2A
Product Name Ceramic Capacitors - 12103C475KAZ2A 4.7UF 25V Capacitor Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Packing Method Reel - TR
Technology Film Capacitors
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100100JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101222U050AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers