AVX Corporation Ceramic Capacitors 12103C475KAT2A

Description
4.7µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
4.7µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM32LR71E475KUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM32LR71E475KUTR-ND
Ceramic Capacitors 478-KGM32LR71E475KUTR-ND
4.7µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

4.7µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM32LR71E475KUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM32LR71E475KUDKR-ND
Ceramic Capacitors 478-KGM32LR71E475KUDKR-ND
4.7µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

4.7µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM32LR71E475KUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM32LR71E475KUCT-ND
Ceramic Capacitors 478-KGM32LR71E475KUCT-ND
4.7µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

4.7µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 12103C475KAT2A - 760305-12103C475KAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 12103C475KAT2A
760305-12103C475KAT2A
Ceramic Capacitors - 12103C475KAT2A 760305-12103C475KAT2A
Manufacturer: AVX Corporation Win Source Part Number: 760305-12103C475KAT2 A Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 1210 Applications: General Mounting: Surface Mount, MLCC Capacitance: 4.7μF Tolerance: ±10% Temperature Coefficient: X7R Family Name: X7R Dielectric Categories: Capacitors Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Voltage Rating DC: 25V Thickness (Maximum): 0.110" (2.79mm) Alternative Parts (Cross-Reference): C1210X7R250-475KN6U; C1210T475K3RACTM; C1210C475K3RAC7210; Introduction Date: June 30, 2003 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited

Manufacturer: AVX Corporation
Win Source Part Number: 760305-12103C475KAT2A
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 1210
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 4.7μF
Tolerance: ±10%
Temperature Coefficient: X7R
Family Name: X7R Dielectric
Categories: Capacitors
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Voltage Rating DC: 25V
Thickness (Maximum): 0.110" (2.79mm)
Alternative Parts (Cross-Reference): C1210X7R250-475KN6U; C1210T475K3RACTM; C1210C475K3RAC7210;
Introduction Date: June 30, 2003
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Ceramic Capacitor, 4.7Uf, 25V, X7R, 10%, 1210, Full Reel; Capacitance Kyocera Avx - 66M4515 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 4.7Uf, 25V, X7R, 10%, 1210, Full Reel; Capacitance Kyocera Avx
66M4515
Ceramic Capacitor, 4.7Uf, 25V, X7R, 10%, 1210, Full Reel; Capacitance Kyocera Avx 66M4515
CERAMIC CAPACITOR, 4.7UF, 25V, X7R, 10%, 1210, FULL REEL; Capacitance:4.7µF; Voltage(DC):25V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 4.7UF, 25V, X7R, 10%, 1210, FULL REEL; Capacitance:4.7µF; Voltage(DC):25V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Cap, Mlcc, X7R, 4.7Uf, 25V, 1210; Capacitance Kyocera Avx - 96Y8685 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 4.7Uf, 25V, 1210; Capacitance Kyocera Avx
96Y8685
Cap, Mlcc, X7R, 4.7Uf, 25V, 1210; Capacitance Kyocera Avx 96Y8685
CAP, MLCC, X7R, 4.7UF, 25V, 1210; Capacitance:4.7µF; Voltage(DC):25V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm; Product Width:2.5mmRoHS Compliant: Yes

CAP, MLCC, X7R, 4.7UF, 25V, 1210; Capacitance:4.7µF; Voltage(DC):25V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm; Product Width:2.5mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGM32LR71E475KUTR-ND 478-KGM32LR71E475KUDKR-ND 760305-12103C475KAT2A 66M4515 96Y8685
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - 12103C475KAT2A Ceramic Capacitor, 4.7Uf, 25V, X7R, 10%, 1210, Full Reel; Capacitance Kyocera Avx Cap, Mlcc, X7R, 4.7Uf, 25V, 1210; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Aluminum Electrolytic - 227SML6R3M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers