Kyocera Corporation Ceramic Capacitors 12103C475K4Z2A

Description
4.7µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
4.7µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KAF32LR71E475KUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAF32LR71E475KUTR-ND
Ceramic Capacitors 478-KAF32LR71E475KUTR-ND
4.7µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

4.7µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAF32LR71E475KUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAF32LR71E475KUCT-ND
Ceramic Capacitors 478-KAF32LR71E475KUCT-ND
CAP CER 4.7UF 25V X7R 1210

CAP CER 4.7UF 25V X7R 1210

Buy Now Datasheet
Ceramic Capacitors - 478-KAF32LR71E475KUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAF32LR71E475KUDKR-ND
Ceramic Capacitors 478-KAF32LR71E475KUDKR-ND
CAP CER 4.7UF 25V X7R 1210

CAP CER 4.7UF 25V X7R 1210

Buy Now Datasheet
Ceramic Capacitors - 12103C475K4Z2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12103C475K4Z2A
Ceramic Capacitors 12103C475K4Z2A
CAP CER 4.7UF 25V X7R 1210

CAP CER 4.7UF 25V X7R 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 478-KAF32LR71E475KUTR-ND 478-KAF32LR71E475KUDKR-ND 12103C475K4Z2A
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-050525003P60BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
Ceramic Capacitors - CK05BX103K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details