Kyocera Corporation Ceramic Capacitors 12103C335KAT2A

Description
3.3µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
3.3µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-12103C335KAT2ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-12103C335KAT2ATR-ND
Ceramic Capacitors 478-12103C335KAT2ATR-ND
3.3µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

3.3µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-12103C335KAT2ADKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-12103C335KAT2ADKR-ND
Ceramic Capacitors 478-12103C335KAT2ADKR-ND
CAP CER 3.3UF 25V X7R 1210

CAP CER 3.3UF 25V X7R 1210

Buy Now Datasheet
Ceramic Capacitors - 478-12103C335KAT2ACT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-12103C335KAT2ACT-ND
Ceramic Capacitors 478-12103C335KAT2ACT-ND
CAP CER 3.3UF 25V X7R 1210

CAP CER 3.3UF 25V X7R 1210

Buy Now Datasheet
Ceramic Capacitors - 12103C335KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12103C335KAT2A
Ceramic Capacitors 12103C335KAT2A
CAP CER 3.3UF 25V X7R 1210

CAP CER 3.3UF 25V X7R 1210

Supplier's Site Datasheet
Ceramic Capacitor, 3.3Uf, 25V, X7R, 10%, 1210, Full Reel; Capacitance Kyocera Avx - 66M4513 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 3.3Uf, 25V, X7R, 10%, 1210, Full Reel; Capacitance Kyocera Avx
66M4513
Ceramic Capacitor, 3.3Uf, 25V, X7R, 10%, 1210, Full Reel; Capacitance Kyocera Avx 66M4513
CERAMIC CAPACITOR, 3.3UF, 25V, X7R, 10%, 1210, FULL REEL; Capacitance:3.3µF; Voltage(DC):25V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 3.3UF, 25V, X7R, 10%, 1210, FULL REEL; Capacitance:3.3µF; Voltage(DC):25V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-12103C335KAT2ATR-ND 478-12103C335KAT2ADKR-ND 12103C335KAT2A 66M4513
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 3.3Uf, 25V, X7R, 10%, 1210, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 3.3 microF 3.3 microF 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Ceramic Capacitors - C11CF9R1C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details