Kyocera Corporation Capacitor Ceramic 0.33Uf, 25V, X7R, 20%, 1210; Capacitance Kyocera Avx 12103C334MAT2A

Description
CAPACITOR CERAMIC 0.33UF, 25V, X7R, 20%, 1210; Capacitance:0.33µF; Voltage(DC):25V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes
Description
CAPACITOR CERAMIC 0.33UF, 25V, X7R, 20%, 1210; Capacitance:0.33µF; Voltage(DC):25V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 0.33Uf, 25V, X7R, 20%, 1210; Capacitance Kyocera Avx - 56J0555 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.33Uf, 25V, X7R, 20%, 1210; Capacitance Kyocera Avx
56J0555
Capacitor Ceramic 0.33Uf, 25V, X7R, 20%, 1210; Capacitance Kyocera Avx 56J0555
CAPACITOR CERAMIC 0.33UF, 25V, X7R, 20%, 1210; Capacitance:0.33µF; Voltage(DC):25V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CAPACITOR CERAMIC 0.33UF, 25V, X7R, 20%, 1210; Capacitance:0.33µF; Voltage(DC):25V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 56J0555
Product Name Capacitor Ceramic 0.33Uf, 25V, X7R, 20%, 1210; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101462N025AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers