0.22µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)
CAP CER 0.22UF 25V X7R 1210
CAP CER 0.22UF 25V X7R 1210
CAPACITOR CERAMIC 0.22UF, 25V, X7R, 10%, 1210; Capacitance:0.22µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes
| DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 478-KGF32QR71E224KTTR-ND | 478-KGF32QR71E224KTDKR-ND | 66M4512 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitor Ceramic 0.22Uf, 25V, X7R, 10%, 1210; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; SMD |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition; Ceramic |
| Capacitance Range | 0.2200 microF | 0.2200 microF | 0.2200 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |