Kyocera Corporation Ceramic Capacitors 12103C155KAT2A

Description
1.5µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
1.5µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 12103C155KAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
12103C155KAT2A-ND
Ceramic Capacitors 12103C155KAT2A-ND
1.5µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

1.5µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 12103C155KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12103C155KAT2A
Ceramic Capacitors 12103C155KAT2A
CAP CER 1.5UF 25V X7R 1210

CAP CER 1.5UF 25V X7R 1210

Supplier's Site Datasheet
Capacitor Ceramic, 1.5Uf, 25V, X7R, 10%, 1210; Capacitance Kyocera Avx - 66M4511 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 1.5Uf, 25V, X7R, 10%, 1210; Capacitance Kyocera Avx
66M4511
Capacitor Ceramic, 1.5Uf, 25V, X7R, 10%, 1210; Capacitance Kyocera Avx 66M4511
CAPACITOR CERAMIC, 1.5UF, 25V, X7R, 10%, 1210; Capacitance:1.5µF; Voltage(DC):25V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CAPACITOR CERAMIC, 1.5UF, 25V, X7R, 10%, 1210; Capacitance:1.5µF; Voltage(DC):25V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 12103C155KAT2A-ND 12103C155KAT2A 66M4511
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic, 1.5Uf, 25V, X7R, 10%, 1210; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1.5 microF 1.5 microF 1.5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000101GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701259 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers