Kyocera Corporation Ceramic Capacitors 12103C124KAT4A

Description
CAP CER 0.12UF 25V X7R 1210
Datasheet
Description
CAP CER 0.12UF 25V X7R 1210
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 12103C124KAT4A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12103C124KAT4A
Ceramic Capacitors 12103C124KAT4A
CAP CER 0.12UF 25V X7R 1210

CAP CER 0.12UF 25V X7R 1210

Supplier's Site Datasheet
Capacitor Ceramic 0.12Uf, 25V, X7R, 10%, 1210; Capacitance Kyocera Avx - 56J0539 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.12Uf, 25V, X7R, 10%, 1210; Capacitance Kyocera Avx
56J0539
Capacitor Ceramic 0.12Uf, 25V, X7R, 10%, 1210; Capacitance Kyocera Avx 56J0539
CAPACITOR CERAMIC 0.12UF, 25V, X7R, 10%, 1210; Capacitance:0.12µF; Voltage(DC):25V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CAPACITOR CERAMIC 0.12UF, 25V, X7R, 10%, 1210; Capacitance:0.12µF; Voltage(DC):25V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 12103C124KAT4A 56J0539
Product Name Ceramic Capacitors Capacitor Ceramic 0.12Uf, 25V, X7R, 10%, 1210; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Capacitors - Aluminum Electrolytic Capacitors - 227UVK025MFE - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications General Purpose; General Purpose
View Details
Film Capacitors - 1913064 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - C11AH200J-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details