Kyocera Corporation Ceramic Capacitors 12103C106K4T2A

Description
10µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
10µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KAM32LR71E106KUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM32LR71E106KUDKR-ND
Ceramic Capacitors 478-KAM32LR71E106KUDKR-ND
10µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

10µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAM32LR71E106KUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM32LR71E106KUTR-ND
Ceramic Capacitors 478-KAM32LR71E106KUTR-ND
10µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

10µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAM32LR71E106KUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM32LR71E106KUCT-ND
Ceramic Capacitors 478-KAM32LR71E106KUCT-ND
10µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

10µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 12103C106K4T2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12103C106K4T2A
Ceramic Capacitors 12103C106K4T2A
CAP CER 10UF 25V X7R 1210

CAP CER 10UF 25V X7R 1210

Supplier's Site Datasheet
Cap, 10Uf, 25V, Mlcc, 1210; Capacitance Kyocera Avx - 96Y8683 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 25V, Mlcc, 1210; Capacitance Kyocera Avx
96Y8683
Cap, 10Uf, 25V, Mlcc, 1210; Capacitance Kyocera Avx 96Y8683
CAP, 10UF, 25V, MLCC, 1210; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm; Product Width:2.5mm RoHS Compliant: Yes

CAP, 10UF, 25V, MLCC, 1210; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm; Product Width:2.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-KAM32LR71E106KUDKR-ND 478-KAM32LR71E106KUTR-ND 12103C106K4T2A 96Y8683
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 10Uf, 25V, Mlcc, 1210; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1761-0402RN181M500PRW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details