Kyocera Corporation Ceramic Capacitors 12103C105MAT2A

Description
1µF ±20% 25V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
1µF ±20% 25V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM32ER71E105MUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM32ER71E105MUCT-ND
Ceramic Capacitors 478-KGM32ER71E105MUCT-ND
1µF ±20% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

1µF ±20% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM32ER71E105MUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM32ER71E105MUDKR-ND
Ceramic Capacitors 478-KGM32ER71E105MUDKR-ND
1µF ±20% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

1µF ±20% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM32ER71E105MUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM32ER71E105MUTR-ND
Ceramic Capacitors 478-KGM32ER71E105MUTR-ND
1µF ±20% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

1µF ±20% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 12103C105MAT2A - 905215-12103C105MAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 12103C105MAT2A
905215-12103C105MAT2A
Ceramic Capacitors - 12103C105MAT2A 905215-12103C105MAT2A
Manufacturer: AVX Corporation Win Source Part Number: 905215-12103C105MAT2 A Operating Temperature Range: -55°C ~ 125°C Features: ±20% 25V Ceramic Capacitor X7R 1210 (3225 Metric) Package: 1210 (3225 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 12103C105MAT2A\\3K, 478-3817-6, 12103C105MAT2A/3K, 478-3817-2, 478-3817-1

Manufacturer: AVX Corporation
Win Source Part Number: 905215-12103C105MAT2A
Operating Temperature Range: -55°C ~ 125°C
Features: ±20% 25V Ceramic Capacitor X7R 1210 (3225 Metric)
Package: 1210 (3225 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 12103C105MAT2A\\3K, 478-3817-6, 12103C105MAT2A/3K, 478-3817-2, 478-3817-1

Buy Now Datasheet
Ceramic Capacitor, 1Uf, 25V, X7R, 20%, 1210, Full Reel; Capacitance Kyocera Avx - 56J0537 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 1Uf, 25V, X7R, 20%, 1210, Full Reel; Capacitance Kyocera Avx
56J0537
Ceramic Capacitor, 1Uf, 25V, X7R, 20%, 1210, Full Reel; Capacitance Kyocera Avx 56J0537
CERAMIC CAPACITOR, 1UF, 25V, X7R, 20%, 1210, FULL REEL; Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 1UF, 25V, X7R, 20%, 1210, FULL REEL; Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGM32ER71E105MUCT-ND 478-KGM32ER71E105MUDKR-ND 905215-12103C105MAT2A 56J0537
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - 12103C105MAT2A Ceramic Capacitor, 1Uf, 25V, X7R, 20%, 1210, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 380LX122M100H032-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Ceramic Capacitors - 0603J0101P20DCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-694-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details