Kyocera Corporation Ceramic Capacitors 12103C105KAT2A

Description
1µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
1µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM32ER71E105KUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM32ER71E105KUTR-ND
Ceramic Capacitors 478-KGM32ER71E105KUTR-ND
1µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

1µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM32ER71E105KUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM32ER71E105KUCT-ND
Ceramic Capacitors 478-KGM32ER71E105KUCT-ND
1µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

1µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM32ER71E105KUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM32ER71E105KUDKR-ND
Ceramic Capacitors 478-KGM32ER71E105KUDKR-ND
1µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

1µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 12103C105KAT2A - 1001228-12103C105KAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 12103C105KAT2A
1001228-12103C105KAT2A
Ceramic Capacitors - 12103C105KAT2A 1001228-12103C105KAT2A
Manufacturer: AVX Corporation Win Source Part Number: 1001228-12103C105KAT 2A Packaging: Reel - TR Voltage Rating: 25V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 1μF Tolerance: ±10% Temperature Coefficient: X7R Thickness (Max): 0.060" (1.52mm) Family Name: X7R Dielectric Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Alternative Parts (Cross-Reference): 1210J0250105KXT; C1210X7R250-105KN6E; C1210C105K3RAC7210; CALC1210B250A105K-T3 ; Introduction Date: June 30, 2003 ECCN: EAR99 Country of Origin: Taiwan, United States of America Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Consumer Electronics, Portable Devices, Power Management

Manufacturer: AVX Corporation
Win Source Part Number: 1001228-12103C105KAT2A
Packaging: Reel - TR
Voltage Rating: 25V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 1μF
Tolerance: ±10%
Temperature Coefficient: X7R
Thickness (Max): 0.060" (1.52mm)
Family Name: X7R Dielectric
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Alternative Parts (Cross-Reference): 1210J0250105KXT; C1210X7R250-105KN6E; C1210C105K3RAC7210; CALC1210B250A105K-T3;
Introduction Date: June 30, 2003
ECCN: EAR99
Country of Origin: Taiwan, United States of America
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Consumer Electronics, Portable Devices, Power Management

Buy Now Datasheet
Singapore, Singapore
SMD 25V 1uF Capacitor
60-12103C105KAT2A
SMD 25V 1uF Capacitor 60-12103C105KAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM32ER71E105KU NEW GLOBAL PN 25V 1uF X7 A 581-KGM32ER71E105KU Product overview: 12103C105KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12103C105KAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM32ER71E105KU NEW GLOBAL PN 25V 1uF X7 A 581-KGM32ER71E105KU Product overview: 12103C105KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12103C105KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CAP CER 1UF 25V X7R 1210 - 66-12103C105KAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 1UF 25V X7R 1210
66-12103C105KAT2A
CAP CER 1UF 25V X7R 1210 66-12103C105KAT2A
CAP CER 1UF 25V X7R 1210

CAP CER 1UF 25V X7R 1210

Supplier's Site
Ceramic Capacitors - 12103C105KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12103C105KAT2A
Ceramic Capacitors 12103C105KAT2A
CAP CER 1UF 25V X7R 1210

CAP CER 1UF 25V X7R 1210

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, 1 F, 10%, X7R, 25 V, 1210 [3225 Metric] Rohs Compliant Kyocera Avx - 85R5756 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 1 F, 10%, X7R, 25 V, 1210 [3225 Metric] Rohs Compliant Kyocera Avx
85R5756
Smd Multilayer Ceramic Capacitor, 1 F, 10%, X7R, 25 V, 1210 [3225 Metric] Rohs Compliant Kyocera Avx 85R5756
SMD Multilayer Ceramic Capacitor, 1 F, 10%, X7R, 25 V, 1210 [3225 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 1 F, 10%, X7R, 25 V, 1210 [3225 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1Μf, 25V, 10%, X7R, 1210, Reel; Capacitance Kyocera Avx - 04X9492 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Μf, 25V, 10%, X7R, 1210, Reel; Capacitance Kyocera Avx
04X9492
Cap, 1Μf, 25V, 10%, X7R, 1210, Reel; Capacitance Kyocera Avx 04X9492
CAP, 1µF, 25V, 10%, X7R, 1210, REEL; Capacitance:1µF; Voltage Rating:25V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 1210 MLCC; Operating Temperature RoHS Compliant: Yes

CAP, 1µF, 25V, 10%, X7R, 1210, REEL; Capacitance:1µF; Voltage Rating:25V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 1210 MLCC; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGM32ER71E105KUTR-ND 478-KGM32ER71E105KUDKR-ND 1001228-12103C105KAT2A 60-12103C105KAT2A 66-12103C105KAT2A 12103C105KAT2A 85R5756 04X9492
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - 12103C105KAT2A SMD 25V 1uF Capacitor CAP CER 1UF 25V X7R 1210 Ceramic Capacitors Smd Multilayer Ceramic Capacitor, 1 F, 10%, X7R, 25 V, 1210 [3225 Metric] Rohs Compliant Kyocera Avx Cap, 1Μf, 25V, 10%, X7R, 1210, Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; CERAMIC Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101243U020AF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Ceramic Capacitors - C11CF0R9B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details