Kyocera Corporation Capacitor Ceramic 0.012Uf 25V, C0G, 5%, 1210; Capacitance Kyocera Avx 12103A123JAT2A

Description
CAPACITOR CERAMIC 0.012UF 25V, C0G, 5%, 1210; Capacitance:0.012µF; Capacitance Tolerance:± 5%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2RoHS Compliant: Yes
Datasheet
Description
CAPACITOR CERAMIC 0.012UF 25V, C0G, 5%, 1210; Capacitance:0.012µF; Capacitance Tolerance:± 5%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 0.012Uf 25V, C0G, 5%, 1210; Capacitance Kyocera Avx - 22K3270 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.012Uf 25V, C0G, 5%, 1210; Capacitance Kyocera Avx
22K3270
Capacitor Ceramic 0.012Uf 25V, C0G, 5%, 1210; Capacitance Kyocera Avx 22K3270
CAPACITOR CERAMIC 0.012UF 25V, C0G, 5%, 1210; Capacitance:0.012µF; Capacitance Tolerance:± 5%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2RoHS Compliant: Yes

CAPACITOR CERAMIC 0.012UF 25V, C0G, 5%, 1210; Capacitance:0.012µF; Capacitance Tolerance:± 5%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 12103A123JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12103A123JAT2A
Ceramic Capacitors 12103A123JAT2A
CAP CER 0.012UF 25V NP0 1210

CAP CER 0.012UF 25V NP0 1210

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 22K3270 12103A123JAT2A
Product Name Capacitor Ceramic 0.012Uf 25V, C0G, 5%, 1210; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor; SMD Chip Capacitor; Surface Mount, MLCC
Capacitance Type Fixed Fixed
Electrostatic Capacitors Ceramic Composition; Ceramic Ceramic Composition
Capacitance Range 0.0120 microF 0.0120 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701107 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C294U025DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - C11CF110K-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details