RF/Microwave Capacitor; Capacitance:30pF; Capacitance Tolerance:± 5%; Capacitor Dielectric Type:Multilayer Ceramic; Leaded Process Compatible:Yes; Peak Reflow Compatible (260 C):Yes; Series:U; Termination Type:SMD RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 56J0469 |
| Product Name | Rf/microwave Capacitor; Capacitance Kyocera Avx |
| Applications | RF / Microwave |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Electrostatic Capacitors | Ceramic Composition; Multilayer Ceramic |