Kyocera Corporation Ceramic Capacitors 12102C822KAT2A

Description
8200pF ±10% 200V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
8200pF ±10% 200V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 12102C822KAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
12102C822KAT2A-ND
Ceramic Capacitors 12102C822KAT2A-ND
8200pF ±10% 200V Ceramic Capacitor X7R 1210 (3225 Metric)

8200pF ±10% 200V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 12102C822KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12102C822KAT2A
Ceramic Capacitors 12102C822KAT2A
CAP CER 8200PF 200V X7R 1210

CAP CER 8200PF 200V X7R 1210

Supplier's Site Datasheet
Capacitor Ceramic 8200Pf 200V, X7R, 10%, 1210; Capacitance Kyocera Avx - 56J0406 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 8200Pf 200V, X7R, 10%, 1210; Capacitance Kyocera Avx
56J0406
Capacitor Ceramic 8200Pf 200V, X7R, 10%, 1210; Capacitance Kyocera Avx 56J0406
CAPACITOR CERAMIC 8200PF 200V, X7R, 10%, 1210; Capacitance:8200pF; Capacitance Tolerance:± 10%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 8200PF 200V, X7R, 10%, 1210; Capacitance:8200pF; Capacitance Tolerance:± 10%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 12102C822KAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
12102C822KAT2A
Capacitors - Ceramic Capacitors 12102C822KAT2A
CAP CER 8200PF 200V X7R 1210

CAP CER 8200PF 200V X7R 1210

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 12102C822KAT2A-ND 12102C822KAT2A 56J0406 12102C822KAT2A
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 8200Pf 200V, X7R, 10%, 1210; Capacitance Kyocera Avx Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor; SMD
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725487 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000330FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details