Kyocera Corporation Capacitor Ceramic 0.068Uf 200V, X7R, 10%, 1210, Full Reel; Capacitance Kyocera Avx 12102C683KAT2A

Description
CAPACITOR CERAMIC 0.068UF 200V, X7R, 10%, 1210, FULL REEL; Capacitance:68000pF; Voltage(DC):200V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; No. of Pins:2RoHS Compliant: Yes
Description
CAPACITOR CERAMIC 0.068UF 200V, X7R, 10%, 1210, FULL REEL; Capacitance:68000pF; Voltage(DC):200V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; No. of Pins:2RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 0.068Uf 200V, X7R, 10%, 1210, Full Reel; Capacitance Kyocera Avx - 66M4473 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.068Uf 200V, X7R, 10%, 1210, Full Reel; Capacitance Kyocera Avx
66M4473
Capacitor Ceramic 0.068Uf 200V, X7R, 10%, 1210, Full Reel; Capacitance Kyocera Avx 66M4473
CAPACITOR CERAMIC 0.068UF 200V, X7R, 10%, 1210, FULL REEL; Capacitance:68000pF; Voltage(DC):200V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; No. of Pins:2RoHS Compliant: Yes

CAPACITOR CERAMIC 0.068UF 200V, X7R, 10%, 1210, FULL REEL; Capacitance:68000pF; Voltage(DC):200V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; No. of Pins:2RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 66M4473
Product Name Capacitor Ceramic 0.068Uf 200V, X7R, 10%, 1210, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C232U100AA1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers