Kyocera Corporation Ceramic Capacitors 12102C473MAT2A

Description
CAP CER 0.047UF 200V X7R 1210
Datasheet
Description
CAP CER 0.047UF 200V X7R 1210
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 12102C473MAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12102C473MAT2A
Ceramic Capacitors 12102C473MAT2A
CAP CER 0.047UF 200V X7R 1210

CAP CER 0.047UF 200V X7R 1210

Supplier's Site Datasheet
Capacitor Ceramic 0.047Uf 200V, X7R, 20%, 1210; Capacitance Kyocera Avx - 66M4472 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.047Uf 200V, X7R, 20%, 1210; Capacitance Kyocera Avx
66M4472
Capacitor Ceramic 0.047Uf 200V, X7R, 20%, 1210; Capacitance Kyocera Avx 66M4472
CAPACITOR CERAMIC 0.047UF 200V, X7R, 20%, 1210; Capacitance:0.047µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 0.047UF 200V, X7R, 20%, 1210; Capacitance:0.047µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 12102C473MAT2A 66M4472
Product Name Ceramic Capacitors Capacitor Ceramic 0.047Uf 200V, X7R, 20%, 1210; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC Chip Capacitor; SMD
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C114U030BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C11AH0R9C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details